TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB2J332K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB2J332K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB2J332K115AA
Multilayer Ceramic Chip Capacitor C3216JB2J332K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11792-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11792-2-ND
Ceramic Capacitors 445-11792-2-ND
3300pF ±10% 630V Ceramic Capacitor JB 1206 (3216 Metric)

3300pF ±10% 630V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 630V Capacitor
60-C3216JB2J332K115AA
3300PF 630V Capacitor 60-C3216JB2J332K115AA
CAP CER 3300PF 630V JB 1206 Product overview: C3216JB2J332K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB2J332K115A A can be used for catalog matching and distributor lookup.

CAP CER 3300PF 630V JB 1206 Product overview: C3216JB2J332K115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB2J332K115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216JB2J332K115AA - 865564-C3216JB2J332K115AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB2J332K115AA
865564-C3216JB2J332K115AA
Ceramic Capacitors - C3216JB2J332K115AA 865564-C3216JB2J332K115AA
Manufacturer: TDK Corporation Win Source Part Number: 865564-C3216JB2J332K 115AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 3300 pF ±10% 630V Ceramic Capacitor JB 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11792-2, 445-11792-1, 445-11792-6, C3216JB2J332KT020U

Manufacturer: TDK Corporation
Win Source Part Number: 865564-C3216JB2J332K115AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 3300 pF ±10% 630V Ceramic Capacitor JB 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11792-2, 445-11792-1, 445-11792-6, C3216JB2J332KT020U

Buy Now
Cap Ceramic 0.0033uF 630V JB 10% SMD 1206 85°C Blister Plastic T/R - 769-C3216JB2J332K115AA - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0033uF 630V JB 10% SMD 1206 85°C Blister Plastic T/R
769-C3216JB2J332K115AA
Cap Ceramic 0.0033uF 630V JB 10% SMD 1206 85°C Blister Plastic T/R 769-C3216JB2J332K115AA
Cap Ceramic 0.0033uF 630V JB 10% SMD 1206 85°C Blister Plastic T/R

Cap Ceramic 0.0033uF 630V JB 10% SMD 1206 85°C Blister Plastic T/R

Supplier's Site
Capacitors - Ceramic Capacitors C3216JB2J332K115AA
CAP CER 3300PF 630V JB 1206

CAP CER 3300PF 630V JB 1206

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB2J332K115AA 445-11792-2-ND 60-C3216JB2J332K115AA 865564-C3216JB2J332K115AA 769-C3216JB2J332K115AA C3216JB2J332K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 3300PF 630V Capacitor Ceramic Capacitors - C3216JB2J332K115AA Cap Ceramic 0.0033uF 630V JB 10% SMD 1206 85°C Blister Plastic T/R Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-105SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
5 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details