Mid Voltage (100 to 630V)
0.15µF ±20% 100V Ceramic Capacitor JB 1206 (3216 Metric)
0.15µF ±20% 100V Ceramic Capacitor JB 1206 (3216 Metric)
CAP CER 0.15UF 100V JB 1206
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3216JB2A154M160AA | 445-11753-2-ND | C3216JB2A154M160AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |