TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216JB1C106K160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216JB1C106K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216JB1C106K160AA
Multilayer Ceramic Chip Capacitor C3216JB1C106K160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C3216JB1C106K160AA - 770911-C3216JB1C106K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216JB1C106K160AA
770911-C3216JB1C106K160AA
Ceramic Capacitors - C3216JB1C106K160AA 770911-C3216JB1C106K160AA
Manufacturer: TDK Corporation Win Source Part Number: 770911-C3216JB1C106K 160AA Series: C Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C Features: Low ESL Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: JB Family Name: C3216 Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 16V Thickness (Maximum): 0.069" (1.75mm) Alternative Parts (Cross-Reference): GRM31CB31C106KA88B; GRM31CB31C106KC43L; GRM319B31C106KE15B; GRM31MB31C106KA12L; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 770911-C3216JB1C106K160AA
Series: C
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C
Features: Low ESL
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: JB
Family Name: C3216
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.069" (1.75mm)
Alternative Parts (Cross-Reference): GRM31CB31C106KA88B; GRM31CB31C106KC43L; GRM319B31C106KE15B; GRM31MB31C106KA12L;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-C3216JB1C106K160AA
10UF 16V Capacitor 60-C3216JB1C106K160AA
CAP CER 10UF 16V JB 1206 Product overview: C3216JB1C106K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1C106K160A A can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V JB 1206 Product overview: C3216JB1C106K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216JB1C106K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11689-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11689-2-ND
Ceramic Capacitors 445-11689-2-ND
10µF ±10% 16V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11689-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11689-1-ND
Ceramic Capacitors 445-11689-1-ND
10µF ±10% 16V Ceramic Capacitor JB 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor JB 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 10UF 16V JB 1206 - 769-C3216JB1C106K160AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 16V JB 1206
769-C3216JB1C106K160AA
CAP CER 10UF 16V JB 1206 769-C3216JB1C106K160AA
CAP CER 10UF 16V JB 1206

CAP CER 10UF 16V JB 1206

Supplier's Site
Ceramic Capacitors - C3216JB1C106K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216JB1C106K160AA
Ceramic Capacitors C3216JB1C106K160AA
CAP CER 10UF 16V JB 1206

CAP CER 10UF 16V JB 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216JB1C106K160AA 770911-C3216JB1C106K160AA 60-C3216JB1C106K160AA 445-11689-2-ND 769-C3216JB1C106K160AA C3216JB1C106K160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3216JB1C106K160AA 10UF 16V Capacitor Ceramic Capacitors CAP CER 10UF 16V JB 1206 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details