TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216CH2J331J060AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216CH2J331J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216CH2J331J060AA
Multilayer Ceramic Chip Capacitor C3216CH2J331J060AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
330PF 630V Capacitor
60-C3216CH2J331J060AA
330PF 630V Capacitor 60-C3216CH2J331J060AA
CAP CER 330PF 630V CH 1206 Product overview: C3216CH2J331J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2J331J060A A can be used for catalog matching and distributor lookup.

CAP CER 330PF 630V CH 1206 Product overview: C3216CH2J331J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216CH2J331J060AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216CH2J331J060AA - 914443-C3216CH2J331J060AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216CH2J331J060AA
914443-C3216CH2J331J060AA
Ceramic Capacitors - C3216CH2J331J060AA 914443-C3216CH2J331J060AA
Manufacturer: TDK Corporation Win Source Part Number: 914443-C3216CH2J331J 060AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 330 pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11652-1, C3216CH2J331JT000N, 445-11652-6, 445-11652-2

Manufacturer: TDK Corporation
Win Source Part Number: 914443-C3216CH2J331J060AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 330 pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11652-1, C3216CH2J331JT000N, 445-11652-6, 445-11652-2

Buy Now
Ceramic Capacitors - 445-11652-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11652-2-ND
Ceramic Capacitors 445-11652-2-ND
330pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

330pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216CH2J331J060AA
CAP CER 330PF 630V CH 1206

CAP CER 330PF 630V CH 1206

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216CH2J331J060AA 60-C3216CH2J331J060AA 914443-C3216CH2J331J060AA 445-11652-2-ND C3216CH2J331J060AA
Product Name Multilayer Ceramic Chip Capacitor 330PF 630V Capacitor Ceramic Capacitors - C3216CH2J331J060AA Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details