TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216CH2J152J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216CH2J152J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216CH2J152J115AA
Multilayer Ceramic Chip Capacitor C3216CH2J152J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11638-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11638-2-ND
Ceramic Capacitors 445-11638-2-ND
1500pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

1500pF ±5% 630V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,ch,630V,1.5Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk - 52X4358 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,ch,630V,1.5Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk
52X4358
Mlcc,1206,ch,630V,1.5Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk 52X4358
MLCC,1206,CH,630V,1. 5nF,1.15mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,CH,630V,1.5nF,1.15mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3216CH2J152J115AA 445-11638-2-ND 52X4358
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,1206,ch,630V,1.5Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers