Mid Voltage (100 to 630V)
6800pF ±10% 100V Ceramic Capacitor CH 1206 (3216 Metric)
6800pF ±10% 100V Ceramic Capacitor CH 1206 (3216 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C3216CH2A682K115AA | 445-11611-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF |