TDK U.S.A. Corporation Ceramic Capacitors C3216CH2A333J160AA

Description
0.033µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15435-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15435-2-ND
Ceramic Capacitors 445-15435-2-ND
0.033µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)

0.033µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15435-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15435-1-ND
Ceramic Capacitors 445-15435-1-ND
0.033µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)

0.033µF ±5% 100V Ceramic Capacitor CH 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216CH2A333J160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216CH2A333J160AA
Ceramic Capacitors C3216CH2A333J160AA
CAP CER 0.033UF 100V CH 1206

CAP CER 0.033UF 100V CH 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-15435-2-ND C3216CH2A333J160AA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details