TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J822K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J822K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J822K160AA
Multilayer Ceramic Chip Capacitor C3216C0G2J822K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14653-6-ND
Ceramic Capacitors 445-14653-6-ND
8200pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14653-2-ND
Ceramic Capacitors 445-14653-2-ND
8200pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14653-1-ND
Ceramic Capacitors 445-14653-1-ND
8200pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

8200pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,c0G,630V,8.2Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 52X4446 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,c0G,630V,8.2Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk
52X4446
Mlcc,1206,c0G,630V,8.2Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk 52X4446
MLCC,1206,C0G,630V,8 .2nF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,C0G,630V,8.2nF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J822K160AA 445-14653-6-ND 445-14653-2-ND 52X4446
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1206,c0G,630V,8.2Nf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers