TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J821J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J821J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J821J085AA
Multilayer Ceramic Chip Capacitor C3216C0G2J821J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4153-1-ND
Ceramic Capacitors 445-4153-1-ND
820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4153-2-ND
Ceramic Capacitors 445-4153-2-ND
820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 820Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4215 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 820Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4215
Ceramic Capacitor 820Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4215
CERAMIC CAPACITOR 820PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:820pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 820PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:820pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216C0G2J821J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2J821J085AA
Ceramic Capacitors C3216C0G2J821J085AA
CAP CER 820PF 630V C0G 1206

CAP CER 820PF 630V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J821J085AA 445-4153-1-ND 87R4215 C3216C0G2J821J085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 820Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers