TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J562K115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J562K115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J562K115AA
Multilayer Ceramic Chip Capacitor C3216C0G2J562K115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14647-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14647-6-ND
Ceramic Capacitors 445-14647-6-ND
5600pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14647-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14647-1-ND
Ceramic Capacitors 445-14647-1-ND
5600pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14647-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14647-2-ND
Ceramic Capacitors 445-14647-2-ND
5600pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

5600pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,c0G,630V,5.6Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk - 52X4440 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,c0G,630V,5.6Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk
52X4440
Mlcc,1206,c0G,630V,5.6Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk 52X4440
MLCC,1206,C0G,630V,5 .6nF,1.15mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,C0G,630V,5.6nF,1.15mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C3216C0G2J562K115AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2J562K115AA
Ceramic Capacitors C3216C0G2J562K115AA
CAP CER 5600PF 630V C0G 1206

CAP CER 5600PF 630V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J562K115AA 445-14647-6-ND 445-14647-1-ND 52X4440 C3216C0G2J562K115AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1206,c0G,630V,5.6Nf,1.15Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C17CF391J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details