TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J561J085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J561J085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J561J085AA
Multilayer Ceramic Chip Capacitor C3216C0G2J561J085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4152-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4152-1-ND
Ceramic Capacitors 445-4152-1-ND
560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4152-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4152-2-ND
Ceramic Capacitors 445-4152-2-ND
560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

560pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 560Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4213 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4213
Ceramic Capacitor 560Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4213
CERAMIC CAPACITOR 560PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:560pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C3216C0G2J561J085AA 445-4152-1-ND 87R4213
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 560Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers