TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J272J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J272J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J272J160AA
Multilayer Ceramic Chip Capacitor C3216C0G2J272J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4156-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4156-2-ND
Ceramic Capacitors 445-4156-2-ND
2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4156-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4156-6-ND
Ceramic Capacitors 445-4156-6-ND
2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4156-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4156-1-ND
Ceramic Capacitors 445-4156-1-ND
2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2700pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4208 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4208
Capacitor Ceramic 2700Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4208
CAPACITOR CERAMIC 2700PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 630V, C0G, 5%, 1206, FULL REEL; Capacitance:2700pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Cap, 2700Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk - 29AJ5073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
29AJ5073
Cap, 2700Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk 29AJ5073
CAP, 2700PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 2700PF, 630V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J272J160AA 445-4156-2-ND 445-4156-6-ND 87R4208 29AJ5073
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2700Pf 630V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Cap, 2700Pf, 630V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details