TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2J222J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2J222J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2J222J115AA
Multilayer Ceramic Chip Capacitor C3216C0G2J222J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407528
MLCCs - Multilayer Ceramic Capacitors 7407528
TDK C3216C0G2J222J115AA

TDK C3216C0G2J222J115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9213898 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9213898
MLCCs - Multilayer Ceramic Capacitors 9213898
TDK C3216C0G2J222J115AA

TDK C3216C0G2J222J115AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7407528P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7407528P
MLCCs - Multilayer Ceramic Capacitors 7407528P
TDK C3216C0G2J222J115AA

TDK C3216C0G2J222J115AA

Supplier's Site
Singapore, Singapore
2200PF 630V Capacitor
60-C3216C0G2J222J115AA
2200PF 630V Capacitor 60-C3216C0G2J222J115AA
CAP CER 2200PF 630V C0G 1206 Product overview: C3216C0G2J222J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J222J115 AA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 630V C0G 1206 Product overview: C3216C0G2J222J115AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G2J222J115AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329687-C3216C0G2J222J115AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329687-C3216C0G2J222J115AA
Capacitors - Ceramic Capacitors 1329687-C3216C0G2J222J115AA
Manufacturer: TDK Corporation Win Source Part Number: 1329687-C3216C0G2J22 2J115AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216C0G2J222JT000N, 445-2344-6,C3216C0G2 J222J,C3216C0G2J222J T,445-2344-1,C3216CO G2J222J,445-2344-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329687-C3216C0G2J222J115AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216C0G2J222JT000N,445-2344-6,C3216C0G2J222J,C3216C0G2J222JT,445-2344-1,C3216COG2J222J,445-2344-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-2344-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2344-2-ND
Ceramic Capacitors 445-2344-2-ND
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2344-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2344-1-ND
Ceramic Capacitors 445-2344-1-ND
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2344-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2344-6-ND
Ceramic Capacitors 445-2344-6-ND
2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 2200Pf 630V, C0G, 5%, 1206; Capacitance Tdk - 91R0096 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 630V, C0G, 5%, 1206; Capacitance Tdk
91R0096
Ceramic Capacitor 2200Pf 630V, C0G, 5%, 1206; Capacitance Tdk 91R0096
CERAMIC CAPACITOR 2200PF 630V, C0G, 5%, 1206; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 630V, C0G, 5%, 1206; Capacitance:2200pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 55T0129 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
55T0129
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 55T0129
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2200 pF, - 5%, C0G / NP0, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk - 79Y4390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
79Y4390
Cap, 2200Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk 79Y4390
CAP, 2200PF, 630V, 5%, C0G/NP0, 1206; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 2200PF, 630V, 5%, C0G/NP0, 1206; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2J222J115AA 7407528 7407528P 60-C3216C0G2J222J115AA 1329687-C3216C0G2J222J115AA 445-2344-2-ND 445-2344-6-ND 91R0096 55T0129 79Y4390
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2200PF 630V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf 630V, C0G, 5%, 1206; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 2200 Pf, 5%, C0G / Np0, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk Cap, 2200Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers