Mid Voltage (100 to 630V)
TDK C3216C0G2J151J060AA
TDK C3216C0G2J151J060AA
TDK C3216C0G2J151J060AA
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
150pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 150PF, 630V, 5%, C0G/NP0, 1206; Capacitance:150pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes
CAP, 150PF, 630V, 5%, C0G/NP0, 1206; Capacitance:150pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes
| TDK Corporation | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216C0G2J151J060AA | 7407515 | 7407515P | 445-2337-6-ND | 445-2337-1-ND | 95Y0074 |
| Product Name | Multilayer Ceramic Chip Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 150Pf, 630V, 5%, C0G/np0, 1206; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |