TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G2E472J115AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2E472J115AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2E472J115AA
Multilayer Ceramic Chip Capacitor C3216C0G2E472J115AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2333-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2333-6-ND
Ceramic Capacitors 445-2333-6-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2333-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2333-2-ND
Ceramic Capacitors 445-2333-2-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2333-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2333-1-ND
Ceramic Capacitors 445-2333-1-ND
4700pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3216C0G2E472J115AA
CAP CER 4700PF 250V C0G 1206

CAP CER 4700PF 250V C0G 1206

Supplier's Site
Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4193 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4193
Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4193
CERAMIC CAPACITOR 4700PF 250V, C0G, 5%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 250V, C0G, 5%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206; Capacitance Tdk - 91R0093 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206; Capacitance Tdk
91R0093
Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206; Capacitance Tdk 91R0093
CERAMIC CAPACITOR 4700PF 250V, C0G, 5%, 1206; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 250V, C0G, 5%, 1206; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 4700Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk
78AH1657
Cap, 4700Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk 78AH1657
CAP, 4700PF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 4700PF, 250V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2E472J115AA 445-2333-6-ND 445-2333-2-ND C3216C0G2E472J115AA 87R4193 91R0093 78AH1657
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitor 4700Pf 250V, C0G, 5%, 1206; Capacitance Tdk Cap, 4700Pf, 250V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details