TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G2E223J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G2E223J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G2E223J160AA
Multilayer Ceramic Chip Capacitor C3216C0G2E223J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15421-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15421-2-ND
Ceramic Capacitors 445-15421-2-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15421-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15421-1-ND
Ceramic Capacitors 445-15421-1-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15421-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15421-6-ND
Ceramic Capacitors 445-15421-6-ND
0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4994
Cap, 0.022Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4994
CAP, 0.022µF, 250V, 5%, C0G/NP0, 1206; Capacitance:22000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.022µF, 250V, 5%, C0G/NP0, 1206; Capacitance:22000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G2E223J160AA 445-15421-2-ND 445-15421-6-ND 68AC4994
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers