TDK U.S.A. Corporation Ceramic Capacitors C3216C0G2A223J160AA

Description
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15413-6-ND
Ceramic Capacitors 445-15413-6-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15413-1-ND
Ceramic Capacitors 445-15413-1-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15413-2-ND
Ceramic Capacitors 445-15413-2-ND
0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.022µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216C0G2A223J160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G2A223J160AA
Ceramic Capacitors C3216C0G2A223J160AA
CAP CER 0.022UF 100V C0G 1206

CAP CER 0.022UF 100V C0G 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-15413-6-ND 445-15413-1-ND C3216C0G2A223J160AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details