General (Up to 50V)
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
8200pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 8200PF 50V C0G 1206
CAPACITOR CERAMIC 8200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216C0G1H822J060AA | 445-7686-1-ND | C3216C0G1H822J060AA | 87R4183 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 8200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |