TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216C0G1H683J160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G1H683J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G1H683J160AA
Multilayer Ceramic Chip Capacitor C3216C0G1H683J160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.068UF 50V Capacitor
60-C3216C0G1H683J160AA
0.068UF 50V Capacitor 60-C3216C0G1H683J160AA
CAP CER 0.068UF 50V C0G 1206 Product overview: C3216C0G1H683J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H683J160 AA can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 50V C0G 1206 Product overview: C3216C0G1H683J160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H683J160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7693-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7693-6-ND
Ceramic Capacitors 445-7693-6-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7693-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7693-1-ND
Ceramic Capacitors 445-7693-1-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7693-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7693-2-ND
Ceramic Capacitors 445-7693-2-ND
0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.068µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330262-C3216C0G1H683J160AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330262-C3216C0G1H683J160AA
Capacitors - Ceramic Capacitors 1330262-C3216C0G1H683J160AA
Manufacturer: TDK Corporation Win Source Part Number: 1330262-C3216C0G1H68 3J160AA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.068 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7693-2,445-7693- 1,C3216C0G1H683J,C32 16C0G1H683JT000N,445 -7693-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330262-C3216C0G1H683J160AA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.068 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7693-2,445-7693-1,C3216C0G1H683J,C3216C0G1H683JT000N,445-7693-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitor 0.068Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4182 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4182
Ceramic Capacitor 0.068Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4182
CERAMIC CAPACITOR 0.068UF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk - 71AH3348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk
71AH3348
Cap, 0.068Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk 71AH3348
CAP, 0.068UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.068UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C3216C0G1H683J160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216C0G1H683J160AA
Ceramic Capacitors C3216C0G1H683J160AA
CAP CER 0.068UF 50V C0G 1206

CAP CER 0.068UF 50V C0G 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C3216C0G1H683J160AA
CAP CER 0.068UF 50V C0G 1206

CAP CER 0.068UF 50V C0G 1206

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G1H683J160AA 60-C3216C0G1H683J160AA 445-7693-6-ND 445-7693-1-ND 1330262-C3216C0G1H683J160AA 87R4182 71AH3348 C3216C0G1H683J160AA C3216C0G1H683J160AA
Product Name Multilayer Ceramic Chip Capacitor 0.068UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.068Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Cap, 0.068Uf, 50V, Mlcc, 1206 Rohs Compliant Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers