General (Up to 50V)
CAP CER 6800PF 50V C0G 1206 Product overview: C3216C0G1H682J060AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216C0G1H682J060
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAPACITOR CERAMIC 6800PF 50V, C0G, 5%, 1206; Capacitance:6800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0; No. of Pins:2RoHS Compliant: Yes
CAP CER 6800PF 50V C0G 1206
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216C0G1H682J060AA | 60-C3216C0G1H682J060AA | 445-4005-1-ND | 445-4005-6-ND | 87R4181 | C3216C0G1H682J060AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 6800PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 6800Pf 50V, C0G, 5%, 1206; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF |