TDK Corporation Multilayer Ceramic Chip Capacitor C3216C0G1H103J060AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216C0G1H103J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216C0G1H103J060AA
Multilayer Ceramic Chip Capacitor C3216C0G1H103J060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7688-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7688-1-ND
Ceramic Capacitors 445-7688-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7688-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7688-6-ND
Ceramic Capacitors 445-7688-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7688-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7688-2-ND
Ceramic Capacitors 445-7688-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk - 87R4166 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk
87R4166
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk 87R4166
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk - 78Y7983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk
78Y7983
Cap, 0.01Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk 78Y7983
CAP, 0.01µF, 50V, 5%, C0G/NP0, 1206; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 5%, C0G/NP0, 1206; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216C0G1H103J060AA 445-7688-1-ND 445-7688-6-ND 87R4166 78Y7983
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, C0G, 5%, 1206, Full Reel; Capacitance Tdk Cap, 0.01Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details