TDK U.S.A. Corporation Ceramic Capacitors C2012Y5V1H225Z

Description
2.2µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3464-2-ND
Ceramic Capacitors 445-3464-2-ND
2.2µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

2.2µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-C2012Y5V1H225Z
2.2UF 50V Capacitor 60-C2012Y5V1H225Z
CAP CER 2.2UF 50V Y5V 0805 Product overview: C2012Y5V1H225Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1H225Z can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V Y5V 0805 Product overview: C2012Y5V1H225Z from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012Y5V1H225Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012Y5V1H225Z - 914414-C2012Y5V1H225Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012Y5V1H225Z
914414-C2012Y5V1H225Z
Ceramic Capacitors - C2012Y5V1H225Z 914414-C2012Y5V1H225Z
Manufacturer: TDK Corporation Win Source Part Number: 914414-C2012Y5V1H225 Z Series: C Operating Temperature Range: -30°C ~ 85°C Features: 2.2 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-3464-6, C2012Y5V1H225ZT000N, 445-3464-2, C2012Y5V1H225ZT, Q5751935, 445-3464-1

Manufacturer: TDK Corporation
Win Source Part Number: 914414-C2012Y5V1H225Z
Series: C
Operating Temperature Range: -30°C ~ 85°C
Features: 2.2 µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-3464-6, C2012Y5V1H225ZT000N, 445-3464-2, C2012Y5V1H225ZT, Q5751935, 445-3464-1

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Tdk - 87R4156 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Tdk
87R4156
Ceramic Capacitor, 2.2Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Tdk 87R4156
CERAMIC CAPACITOR, 2.2UF, 50V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-3464-2-ND 60-C2012Y5V1H225Z 914414-C2012Y5V1H225Z 87R4156
Product Name Ceramic Capacitors 2.2UF 50V Capacitor Ceramic Capacitors - C2012Y5V1H225Z Ceramic Capacitor, 2.2Uf, 50V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details