Mid Voltage (100 to 630V)
0.022µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
0.022µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
0.022µF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
CAPACITOR CERAMIC 0.022UF 100V, X8R, 10%, 0805, FULL REEL; Capacitance:22000pF;
CAP CER 0.022UF 100V X8R 0805
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X8R2A223K125AA | 445-2515-1-ND | 445-2515-6-ND | 87R4135 | C2012X8R2A223K125AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.022Uf 100V, X8R, 10%, 0805, Full Reel; Capacitance Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |