TDK U.S.A. Corporation Ceramic Capacitors C2012X8R1H104K125AE

Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173641-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173641-1-ND
Ceramic Capacitors 445-173641-1-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173641-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173641-2-ND
Ceramic Capacitors 445-173641-2-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173641-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173641-6-ND
Ceramic Capacitors 445-173641-6-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
78AH1649
Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk 78AH1649
CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C2012X8R1H104K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8R1H104K125AE
Ceramic Capacitors C2012X8R1H104K125AE
CAP CER 0.1UF 50V X8R 0805

CAP CER 0.1UF 50V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173641-1-ND 445-173641-6-ND 78AH1649 C2012X8R1H104K125AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers