TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X8R1E224K125AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X8R1E224K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X8R1E224K125AA
Multilayer Ceramic Chip Capacitor C2012X8R1E224K125AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-2512-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2512-6-ND
Ceramic Capacitors 445-2512-6-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2512-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2512-1-ND
Ceramic Capacitors 445-2512-1-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2512-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2512-2-ND
Ceramic Capacitors 445-2512-2-ND
0.22µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.22µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 25V, X8R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4128 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 25V, X8R, 10%, 0805, Full Reel; Capacitance Tdk
87R4128
Ceramic Capacitor 0.22Uf, 25V, X8R, 10%, 0805, Full Reel; Capacitance Tdk 87R4128
CERAMIC CAPACITOR 0.22UF, 25V, X8R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 25V, X8R, 10%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
71AH3344
Cap, 0.22Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 71AH3344
CAP, 0.22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C2012X8R1E224K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X8R1E224K125AA
Ceramic Capacitors C2012X8R1E224K125AA
CAP CER 0.22UF 25V X8R 0805

CAP CER 0.22UF 25V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X8R1E224K125AA 445-2512-6-ND 445-2512-1-ND 87R4128 71AH3344 C2012X8R1E224K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 25V, X8R, 10%, 0805, Full Reel; Capacitance Tdk Cap, 0.22Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers