The TDK 1.5µF, 25V multilayer ceramic chip capacitor (0805 size) is designed for high-temperature applications, with an operating temperature range of -55°C to +150°C. This capacitor features NP0 type characteristics, providing excellent stability in temperature and DC-bias performance. It is suitable for decoupling, smoothing, snubber, and resonant circuits in high-temperature environments, particularly in peripheral circuits of devices such as IGBT, SiC, and GaN. The product is RoHS compliant and halogen-free, ensuring it meets environmental standards. Its compact 0805 package dimensions (2.00mm x 1.25mm x 1.25mm) make it a versatile choice for various electronic applications.
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
1.5µF ±10% 25V Ceramic Capacitor X8L 0805 (2012 Metric)
CAP CER 1.5UF 25V X8L 0805
CAP, 1.5UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175413-1-ND | 445-175413-6-ND | C2012X8L1E155K125AB | 78AH1648 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1.5Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |