TDK U.S.A. Corporation Ceramic Capacitors C2012X8L1A106K125AE

Description
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C2012X8L1A106K125AETR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X8L1A106K125AECT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X8L1A106K125AEDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
71AH3340
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk 71AH3340
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-C2012X8L1A106K125AETR-ND 445-C2012X8L1A106K125AEDKR-ND 71AH3340
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701300 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details