TDK U.S.A. Corporation Ceramic Capacitors C2012X8L0J106K125AC

Description
10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175409-6-ND
Ceramic Capacitors 445-175409-6-ND
10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175409-1-ND
Ceramic Capacitors 445-175409-1-ND
10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175409-2-ND
Ceramic Capacitors 445-175409-2-ND
10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk
71AH3339
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk 71AH3339
CAP, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175409-6-ND 445-175409-1-ND 71AH3339
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers