TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2W223K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2W223K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2W223K125AE
Multilayer Ceramic Chip Capacitor C2012X7T2W223K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8881-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8881-1-ND
Ceramic Capacitors 445-8881-1-ND
0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8881-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8881-2-ND
Ceramic Capacitors 445-8881-2-ND
0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8881-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8881-6-ND
Ceramic Capacitors 445-8881-6-ND
0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7T2W223K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2W223K125AE
Ceramic Capacitors C2012X7T2W223K125AE
CAP CER 0.022UF 450V X7T 0805

CAP CER 0.022UF 450V X7T 0805

Supplier's Site Datasheet
Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk - 68AC4983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
68AC4983
Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk 68AC4983
CAP, 0.022µF, 450V, 10%, X7T, 0805; Capacitance:22000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.022µF, 450V, 10%, X7T, 0805; Capacitance:22000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 93T4918 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
93T4918
Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 93T4918
MLCC,0805,X7T,450V,2 2nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7T,450V,22nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2W223K125AE 445-8881-1-ND 445-8881-6-ND C2012X7T2W223K125AE 68AC4983 93T4918
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details