TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2W223K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2W223K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2W223K125AA
Multilayer Ceramic Chip Capacitor C2012X7T2W223K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7752-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7752-1-ND
Ceramic Capacitors 445-7752-1-ND
0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7752-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7752-6-ND
Ceramic Capacitors 445-7752-6-ND
0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7752-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7752-2-ND
Ceramic Capacitors 445-7752-2-ND
0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

0.022µF ±10% 450V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 51T2720 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
51T2720
Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 51T2720
MLCC,0805,X7T,450V,2 2nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7T,450V,22nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk - 68AC4982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk
68AC4982
Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk 68AC4982
CAP, 0.022µF, 450V, 10%, X7T, 0805; Capacitance:22000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 450V, 10%, X7T, 0805; Capacitance:22000pF; Voltage Rating:450V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C2012X7T2W223K125AA
CAP CER 0.022UF 450V X7T 0805

CAP CER 0.022UF 450V X7T 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2W223K125AA 445-7752-1-ND 445-7752-6-ND 51T2720 68AC4982 C2012X7T2W223K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7T,450V,22Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk Cap, 0.022Μf, 450V, 10%, X7T, 0805; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details