TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7T2E683K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2E683K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2E683K125AA
Multilayer Ceramic Chip Capacitor C2012X7T2E683K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7748-1-ND
Ceramic Capacitors 445-7748-1-ND
0.068µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7748-2-ND
Ceramic Capacitors 445-7748-2-ND
0.068µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7748-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7748-6-ND
Ceramic Capacitors 445-7748-6-ND
0.068µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 51T2717 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
51T2717
Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 51T2717
MLCC,0805,X7T,250V,6 8nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7T,250V,68nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012X7T2E683K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2E683K125AA
Ceramic Capacitors C2012X7T2E683K125AA
CAP CER 0.068UF 250V X7T 0805

CAP CER 0.068UF 250V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2E683K125AA 445-7748-1-ND 445-7748-6-ND 51T2717 C2012X7T2E683K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7T,250V,68Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details