TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7T2E104M125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7T2E104M125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7T2E104M125AE
Multilayer Ceramic Chip Capacitor C2012X7T2E104M125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.1UF 250V Capacitor
60-C2012X7T2E104M125AE
0.1UF 250V Capacitor 60-C2012X7T2E104M125AE
CAP CER 0.1UF 250V X7T 0805 Product overview: C2012X7T2E104M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2E104M125 AE can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V X7T 0805 Product overview: C2012X7T2E104M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7T2E104M125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7T2E104M125AE - 914412-C2012X7T2E104M125AE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7T2E104M125AE
914412-C2012X7T2E104M125AE
Ceramic Capacitors - C2012X7T2E104M125AE 914412-C2012X7T2E104M125AE
Manufacturer: TDK Corporation Win Source Part Number: 914412-C2012X7T2E104 M125AE Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7T2E104MT000S, 445-6808-6, C2012X7T2E104M/SOFT, 445-6808-2, 445-6808-1

Manufacturer: TDK Corporation
Win Source Part Number: 914412-C2012X7T2E104M125AE
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X7T2E104MT000S, 445-6808-6, C2012X7T2E104M/SOFT, 445-6808-2, 445-6808-1

Buy Now
Ceramic Capacitors - 445-6808-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6808-2-ND
Ceramic Capacitors 445-6808-2-ND
0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6808-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6808-6-ND
Ceramic Capacitors 445-6808-6-ND
0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6808-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6808-1-ND
Ceramic Capacitors 445-6808-1-ND
0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.1µF ±20% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7T2E104M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7T2E104M125AE
Ceramic Capacitors C2012X7T2E104M125AE
CAP CER 0.1UF 250V X7T 0805

CAP CER 0.1UF 250V X7T 0805

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 250V, X7T, 0805, Full Reel; Capacitance Tdk - 39T9271 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 250V, X7T, 0805, Full Reel; Capacitance Tdk
39T9271
Ceramic Capacitor, 0.1Uf, 250V, X7T, 0805, Full Reel; Capacitance Tdk 39T9271
CERAMIC CAPACITOR, 0.1UF, 250V, X7T, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 250V, X7T, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7T; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7T2E104M125AE 60-C2012X7T2E104M125AE 914412-C2012X7T2E104M125AE 445-6808-2-ND 445-6808-6-ND C2012X7T2E104M125AE 39T9271
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 250V Capacitor Ceramic Capacitors - C2012X7T2E104M125AE Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 250V, X7T, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details