TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7S2A474M125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7S2A474M125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7S2A474M125AE
Multilayer Ceramic Chip Capacitor C2012X7S2A474M125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6803-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6803-1-ND
Ceramic Capacitors 445-6803-1-ND
0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6803-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6803-6-ND
Ceramic Capacitors 445-6803-6-ND
0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6803-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6803-2-ND
Ceramic Capacitors 445-6803-2-ND
0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 39T9270 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
39T9270
Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 39T9270
MLCC,0805,X7S,100V,0 .47µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7S,100V,0.47µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7S2A474M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S2A474M125AE
Ceramic Capacitors C2012X7S2A474M125AE
CAP CER 0.47UF 100V X7S 0805

CAP CER 0.47UF 100V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7S2A474M125AE 445-6803-1-ND 445-6803-6-ND 39T9270 C2012X7S2A474M125AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7S,100V,0.47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details