TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7S2A105K125AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7S2A105K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7S2A105K125AB
Multilayer Ceramic Chip Capacitor C2012X7S2A105K125AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883054 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883054
MLCCs - Multilayer Ceramic Capacitors 7883054
TDK C2012X7S2A105K125AB

TDK C2012X7S2A105K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883054P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883054P
MLCCs - Multilayer Ceramic Capacitors 7883054P
TDK C2012X7S2A105K125AB

TDK C2012X7S2A105K125AB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084054 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084054
MLCCs - Multilayer Ceramic Capacitors 1084054
TDK C2012X7S2A105K125AB

TDK C2012X7S2A105K125AB

Supplier's Site
Singapore, Singapore
1UF 100V Capacitor
60-C2012X7S2A105K125AB
1UF 100V Capacitor 60-C2012X7S2A105K125AB
CAP CER 1UF 100V X7S 0805 Product overview: C2012X7S2A105K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7S2A105K125 AB can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7S 0805 Product overview: C2012X7S2A105K125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7S2A105K125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5205-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5205-6-ND
Ceramic Capacitors 445-5205-6-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5205-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5205-2-ND
Ceramic Capacitors 445-5205-2-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5205-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5205-1-ND
Ceramic Capacitors 445-5205-1-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7S2A105K125AB - 914411-C2012X7S2A105K125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7S2A105K125AB
914411-C2012X7S2A105K125AB
Ceramic Capacitors - C2012X7S2A105K125AB 914411-C2012X7S2A105K125AB
Manufacturer: TDK Corporation Win Source Part Number: 914411-C2012X7S2A105 K125AB Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5205-6, C2012X7S2A105KT, C2012X7S2A105KT000N, 445-5205-1, 445-5205-2, C2012X7S2A105K

Manufacturer: TDK Corporation
Win Source Part Number: 914411-C2012X7S2A105K125AB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5205-6, C2012X7S2A105KT, C2012X7S2A105KT000N, 445-5205-1, 445-5205-2, C2012X7S2A105K

Buy Now
Ceramic Capacitors - C2012X7S2A105K125AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S2A105K125AB
Ceramic Capacitors C2012X7S2A105K125AB
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk - 87R4123 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk
87R4123
Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk 87R4123
CERAMIC CAPACITOR, 1UF, 100V, X7S, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7S, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805; Capacitance Tdk - 90R8332 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805; Capacitance Tdk
90R8332
Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805; Capacitance Tdk 90R8332
CERAMIC CAPACITOR, 1UF, 100V, X7S, 10%, 0805; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7S, 10%, 0805; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55X2704 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
55X2704
Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 55X2704
Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1 - F, - 10%, X7S, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Tdk - 79Y4381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Tdk
79Y4381
Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Tdk 79Y4381
CAP, 1µF, 100V, 10%, X7S, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, X7S, 0805; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
CAP CER 1UF 100V X7S 0805 - 769-C2012X7S2A105K125AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 100V X7S 0805
769-C2012X7S2A105K125AB
CAP CER 1UF 100V X7S 0805 769-C2012X7S2A105K125AB
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7S2A105K125AB 7883054 7883054P 60-C2012X7S2A105K125AB 445-5205-6-ND 445-5205-2-ND 914411-C2012X7S2A105K125AB C2012X7S2A105K125AB 87R4123 55X2704 79Y4381 769-C2012X7S2A105K125AB
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X7S2A105K125AB Ceramic Capacitors Ceramic Capacitor, 1Uf, 100V, X7S, 10%, 0805, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 1 F, 10%, X7S, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, 1Μf, 100V, 10%, X7S, 0805; Capacitance Tdk CAP CER 1UF 100V X7S 0805
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details