TDK U.S.A. Corporation Ceramic Capacitors C2012X7S1E106K125AE

Description
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-C2012X7S1E106K125AECT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X7S1E106K125AEDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C2012X7S1E106K125AETR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7S1E106K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S1E106K125AE
Ceramic Capacitors C2012X7S1E106K125AE
COMMERCIAL GRADE SOFT TERMINATIO

COMMERCIAL GRADE SOFT TERMINATIO

Supplier's Site Datasheet
Mlcc,0805,x7S,25V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 33AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,25V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
33AH2698
Mlcc,0805,x7S,25V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 33AH2698
MLCC,0805,X7S,25V,10 µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7S,25V,10µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk - 78AH1644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk
78AH1644
Cap, 10Uf, 25V, Mlcc, 0805 Rohs Compliant Tdk 78AH1644
CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-C2012X7S1E106K125AECT-ND 445-C2012X7S1E106K125AEDKR-ND C2012X7S1E106K125AE 33AH2698
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7S,25V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details