TDK U.S.A. Corporation Ceramic Capacitors C2012X7S1C685K125AC

Description
6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174771-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174771-2-ND
Ceramic Capacitors 445-174771-2-ND
6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174771-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174771-1-ND
Ceramic Capacitors 445-174771-1-ND
6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174771-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174771-6-ND
Ceramic Capacitors 445-174771-6-ND
6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

6.8µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-174771-2-ND 445-174771-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers