TDK U.S.A. Corporation Ceramic Capacitors C2012X7S1C106M125AC

Description
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175229-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175229-2-ND
Ceramic Capacitors 445-175229-2-ND
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175229-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175229-1-ND
Ceramic Capacitors 445-175229-1-ND
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175229-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175229-6-ND
Ceramic Capacitors 445-175229-6-ND
10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±20% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7S1C106M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S1C106M125AC
Ceramic Capacitors C2012X7S1C106M125AC
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Supplier's Site Datasheet
Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 43AC1531 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
43AC1531
Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 43AC1531
MLCC,0805,X7S,16V,10 µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7S,16V,10µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175229-2-ND 445-175229-6-ND C2012X7S1C106M125AC 43AC1531
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details