TDK U.S.A. Corporation Ceramic Capacitors C2012X7S1C106K125AC

Description
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174772-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174772-6-ND
Ceramic Capacitors 445-174772-6-ND
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174772-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174772-2-ND
Ceramic Capacitors 445-174772-2-ND
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174772-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174772-1-ND
Ceramic Capacitors 445-174772-1-ND
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 02AC2110 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
02AC2110
Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 02AC2110
MLCC,0805,X7S,16V,10 µF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7S,16V,10µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
71AH3333
Cap, 10Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk 71AH3333
CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7S1C106K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7S1C106K125AC
Ceramic Capacitors C2012X7S1C106K125AC
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174772-6-ND 445-174772-2-ND 02AC2110 C2012X7S1C106K125AC
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7S,16V,10Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details