TDK U.S.A. Corporation Ceramic Capacitors C2012X7R2E472M085AE

Description
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173806-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173806-2-ND
Ceramic Capacitors 445-173806-2-ND
4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 92Y5987 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
92Y5987
Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk 92Y5987
MLCC,0805,X7R,250V,4 .7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,250V,4.7nF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-173806-2-ND 92Y5987
Product Name Ceramic Capacitors Mlcc,0805,x7R,250V,4.7Nf,0.85Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details