TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E332K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E332K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E332K085AA
Multilayer Ceramic Chip Capacitor C2012X7R2E332K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4447-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4447-6-ND
Ceramic Capacitors 445-4447-6-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4447-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4447-2-ND
Ceramic Capacitors 445-4447-2-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4447-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4447-1-ND
Ceramic Capacitors 445-4447-1-ND
3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R2E332K085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2E332K085AA
Ceramic Capacitors C2012X7R2E332K085AA
CAP CER 3300PF 250V X7R 0805

CAP CER 3300PF 250V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4114 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4114
Ceramic Capacitor 3300Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4114
CERAMIC CAPACITOR 3300PF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:3300pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E332K085AA 445-4447-6-ND 445-4447-2-ND C2012X7R2E332K085AA 87R4114
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3300Pf 250V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers