TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E222M085AA

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E222M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E222M085AA
Multilayer Ceramic Chip Capacitor C2012X7R2E222M085AA
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4446-1-ND
Ceramic Capacitors 445-4446-1-ND
2200pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4446-2-ND
Ceramic Capacitors 445-4446-2-ND
2200pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4446-6-ND
Ceramic Capacitors 445-4446-6-ND
2200pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X7R2E222M085AA
CAP CER 2200PF 250V X7R 0805

CAP CER 2200PF 250V X7R 0805

Supplier's Site
Capacitor Ceramic 2200Pf 250V, X7R, 20%, 0805; Capacitance Tdk - 87R4111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 250V, X7R, 20%, 0805; Capacitance Tdk
87R4111
Capacitor Ceramic 2200Pf 250V, X7R, 20%, 0805; Capacitance Tdk 87R4111
CAPACITOR CERAMIC 2200PF 250V, X7R, 20%, 0805; Capacitance:2200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 250V, X7R, 20%, 0805; Capacitance:2200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E222M085AA 445-4446-1-ND 445-4446-6-ND C2012X7R2E222M085AA 87R4111
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2200Pf 250V, X7R, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX330K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers