TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2E103K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2E103K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2E103K125AE
Multilayer Ceramic Chip Capacitor C2012X7R2E103K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8886-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8886-6-ND
Ceramic Capacitors 445-8886-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8886-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8886-2-ND
Ceramic Capacitors 445-8886-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8886-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8886-1-ND
Ceramic Capacitors 445-8886-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795741 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795741
MLCCs - Multilayer Ceramic Capacitors 1795741
TDK C2012X7R2E103K125AE

TDK C2012X7R2E103K125AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795113
MLCCs - Multilayer Ceramic Capacitors 1795113
TDK C2012X7R2E103K125AE

TDK C2012X7R2E103K125AE

Supplier's Site
Ceramic Capacitors - C2012X7R2E103K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2E103K125AE
Ceramic Capacitors C2012X7R2E103K125AE
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Supplier's Site Datasheet
Cap, 0.01Μf, 250V, 10%, X7R, 0805; Capacitance Tdk - 68AC4972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 10%, X7R, 0805; Capacitance Tdk
68AC4972
Cap, 0.01Μf, 250V, 10%, X7R, 0805; Capacitance Tdk 68AC4972
CAP, 0.01µF, 250V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.01µF, 250V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2E103K125AE 445-8886-6-ND 445-8886-2-ND 1795741 C2012X7R2E103K125AE 68AC4972
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 250V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details