TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A683M085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A683M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A683M085AA
Multilayer Ceramic Chip Capacitor C2012X7R2A683M085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4441-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4441-1-ND
Ceramic Capacitors 445-4441-1-ND
0.068µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4441-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4441-6-ND
Ceramic Capacitors 445-4441-6-ND
0.068µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4441-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4441-2-ND
Ceramic Capacitors 445-4441-2-ND
0.068µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.068µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk - 87R4096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk
87R4096
Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk 87R4096
CAPACITOR CERAMIC 0.068UF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 100V, X7R, 20%, 0805, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012X7R2A683M085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2A683M085AA
Ceramic Capacitors C2012X7R2A683M085AA
CAP CER 0.068UF 100V X7R 0805

CAP CER 0.068UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A683M085AA 445-4441-1-ND 445-4441-6-ND 87R4096 C2012X7R2A683M085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 100V, X7R, 20%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details