TDK U.S.A. Corporation Ceramic Capacitors C2012X7R2A473K125AE

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173646-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173646-2-ND
Ceramic Capacitors 445-173646-2-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173646-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173646-6-ND
Ceramic Capacitors 445-173646-6-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173646-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173646-1-ND
Ceramic Capacitors 445-173646-1-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x7R,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 92Y5980 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x7R,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
92Y5980
Mlcc,0805,x7R,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk 92Y5980
MLCC,0805,X7R,100V,4 7nF,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X7R,100V,47nF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173646-2-ND 445-173646-6-ND 92Y5980
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x7R,100V,47Nf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details