TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A223K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A223K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A223K125AA
Multilayer Ceramic Chip Capacitor C2012X7R2A223K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.022UF 100V Capacitor
60-C2012X7R2A223K125AA
0.022UF 100V Capacitor 60-C2012X7R2A223K125AA
CAP CER 0.022UF 100V X7R 0805 Product overview: C2012X7R2A223K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2A223K125 AA can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V X7R 0805 Product overview: C2012X7R2A223K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2A223K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1345-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1345-2-ND
Ceramic Capacitors 445-1345-2-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1345-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1345-6-ND
Ceramic Capacitors 445-1345-6-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1345-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1345-1-ND
Ceramic Capacitors 445-1345-1-ND
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X7R2A223K125AA - 865533-C2012X7R2A223K125AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R2A223K125AA
865533-C2012X7R2A223K125AA
Ceramic Capacitors - C2012X7R2A223K125AA 865533-C2012X7R2A223K125AA
Manufacturer: TDK Corporation Win Source Part Number: 865533-C2012X7R2A223 K125AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X7R2A223KT-ND, 445-1345-1, C2012X7R2A223KT, 445-1345-6, C2012X7R2A223K, C2012X7R2A223K-ND, C2012X7R2A223KT020U, 445-1345-2

Manufacturer: TDK Corporation
Win Source Part Number: 865533-C2012X7R2A223K125AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X7R2A223KT-ND, 445-1345-1, C2012X7R2A223KT, 445-1345-6, C2012X7R2A223K, C2012X7R2A223K-ND, C2012X7R2A223KT020U, 445-1345-2

Buy Now
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805; Capacitance Tdk - 90R8330 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805; Capacitance Tdk
90R8330
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805; Capacitance Tdk 90R8330
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4079 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4079
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4079
CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R2A223K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2A223K125AA
Ceramic Capacitors C2012X7R2A223K125AA
CAP CER 0.022UF 100V X7R 0805

CAP CER 0.022UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A223K125AA 60-C2012X7R2A223K125AA 445-1345-2-ND 445-1345-6-ND 865533-C2012X7R2A223K125AA 90R8330 C2012X7R2A223K125AA
Product Name Multilayer Ceramic Chip Capacitor 0.022UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X7R2A223K125AA Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers