TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A152M085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A152M085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A152M085AA
Multilayer Ceramic Chip Capacitor C2012X7R2A152M085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4430-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4430-1-ND
Ceramic Capacitors 445-4430-1-ND
1500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4430-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4430-2-ND
Ceramic Capacitors 445-4430-2-ND
1500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf 100V, X7R, 20%, 0805; Capacitance Tdk - 87R4072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, X7R, 20%, 0805; Capacitance Tdk
87R4072
Capacitor Ceramic 1500Pf 100V, X7R, 20%, 0805; Capacitance Tdk 87R4072
CAPACITOR CERAMIC 1500PF 100V, X7R, 20%, 0805; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 100V, X7R, 20%, 0805; Capacitance:1500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C2012X7R2A152M085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2A152M085AA
Ceramic Capacitors C2012X7R2A152M085AA
CAP CER 1500PF 100V X7R 0805

CAP CER 1500PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A152M085AA 445-4430-1-ND 87R4072 C2012X7R2A152M085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic 1500Pf 100V, X7R, 20%, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details