TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A152K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A152K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A152K085AA
Multilayer Ceramic Chip Capacitor C2012X7R2A152K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4429-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4429-6-ND
Ceramic Capacitors 445-4429-6-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4429-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4429-2-ND
Ceramic Capacitors 445-4429-2-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4429-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4429-1-ND
Ceramic Capacitors 445-4429-1-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C2012X7R2A152K085AA 445-4429-6-ND 445-4429-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337UVR2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details