TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A104K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A104K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A104K125AA
Multilayer Ceramic Chip Capacitor C2012X7R2A104K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-1418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1418-1-ND
Ceramic Capacitors 445-1418-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1418-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1418-2-ND
Ceramic Capacitors 445-1418-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1418-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1418-6-ND
Ceramic Capacitors 445-1418-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7414642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414642
MLCCs - Multilayer Ceramic Capacitors 7414642
TDK C2012X7R2A104K125AA

TDK C2012X7R2A104K125AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7414642P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7414642P
MLCCs - Multilayer Ceramic Capacitors 7414642P
TDK C2012X7R2A104K125AA

TDK C2012X7R2A104K125AA

Supplier's Site
Ceramic Capacitors - C2012X7R2A104K125AA - 914410-C2012X7R2A104K125AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X7R2A104K125AA
914410-C2012X7R2A104K125AA
Ceramic Capacitors - C2012X7R2A104K125AA 914410-C2012X7R2A104K125AA
Manufacturer: TDK Corporation Win Source Part Number: 914410-C2012X7R2A104 K125AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1418-6, C2012X7R2A104K, Q3105016, C2012X7R2A104KT, C2012X7R2A104KT0L0U, 445-1418-2, 445-1418-1

Manufacturer: TDK Corporation
Win Source Part Number: 914410-C2012X7R2A104K125AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-1418-6, C2012X7R2A104K, Q3105016, C2012X7R2A104KT, C2012X7R2A104KT0L0U, 445-1418-2, 445-1418-1

Buy Now
Singapore, Singapore
0.1UF 100V Capacitor
60-C2012X7R2A104K125AA
0.1UF 100V Capacitor 60-C2012X7R2A104K125AA
CAP CER 0.1UF 100V X7R 0805 Product overview: C2012X7R2A104K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2A104K125 AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R 0805 Product overview: C2012X7R2A104K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X7R2A104K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.1UF 100V X7R 0805 - 769-C2012X7R2A104K125AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 0805
769-C2012X7R2A104K125AA
CAP CER 0.1UF 100V X7R 0805 769-C2012X7R2A104K125AA
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - C2012X7R2A104K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X7R2A104K125AA
Ceramic Capacitors C2012X7R2A104K125AA
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Tdk - 90R8327 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Tdk
90R8327
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Tdk 90R8327
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4068 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4068
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4068
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55T0121 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk
55T0121
Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk 55T0121
Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.1 - F, - 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 100V, 10%, X7R, 0805; Capacitance Tdk - 79Y4378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 10%, X7R, 0805; Capacitance Tdk
79Y4378
Cap, 0.1Μf, 100V, 10%, X7R, 0805; Capacitance Tdk 79Y4378
CAP, 0.1µF, 100V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A104K125AA 445-1418-1-ND 445-1418-6-ND 7414642 7414642P 914410-C2012X7R2A104K125AA 60-C2012X7R2A104K125AA 769-C2012X7R2A104K125AA C2012X7R2A104K125AA 90R8327 87R4068 55T0121 79Y4378
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C2012X7R2A104K125AA 0.1UF 100V Capacitor CAP CER 0.1UF 100V X7R 0805 Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805; Capacitance Tdk Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, 0.1Μf, 100V, 10%, X7R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details