TDK Corporation Multilayer Ceramic Chip Capacitor C2012X7R2A102K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X7R2A102K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X7R2A102K085AA
Multilayer Ceramic Chip Capacitor C2012X7R2A102K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-1337-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1337-1-ND
Ceramic Capacitors 445-1337-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1337-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1337-2-ND
Ceramic Capacitors 445-1337-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1337-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1337-6-ND
Ceramic Capacitors 445-1337-6-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X7R2A102K085AA
CAP CER 1000PF 100V X7R 0805

CAP CER 1000PF 100V X7R 0805

Supplier's Site
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805; Capacitance Tdk - 90R8325 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805; Capacitance Tdk
90R8325
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805; Capacitance Tdk 90R8325
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk - 87R4062 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk
87R4062
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Tdk 87R4062
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X7R2A102K085AA 445-1337-1-ND 445-1337-6-ND C2012X7R2A102K085AA 90R8325
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details