General (Up to 50V)
0.68µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
0.68µF ±20% 35V Ceramic Capacitor X7R 0805 (2012 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C2012X7R1V684M125AB | 445-14552-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.6800 microF | 0.6800 microF |